Prices starting from US$1.56
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Type | Pin |
Connector Height | 2.95in |
Connector Length | 20.3in |
Wire Size | 30 – 26AWG, .0509 – .129mm² |
Operating Voltage | 10VAC |
Housing Color | Black |
Housing Material | Nylon - GF |
Centerline (Pitch) | 1.5mm, .059in |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Strain Relief | Without |
実装方法 | Loose Piece |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C |
TE Connectivity - AMP 1.5 B-T-W PLUG HSG 12P BLACK | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
1.5 B-T-W Plug Hsg 12P Black Rohs Compliant: Yes |Amp Te Connectivity 1-917572-2 | Newark Electronics |
Conn Housing PL 12 POS 1.5mm Crimp ST | Avnet America |
Special Order: 1.5 B-T-W PLUG HSG 12P BLACK Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .059 in Housing Plug Wire-to-Board 12 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-917572-2 | Internal Number: 1-917572-2 | .059" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-917572-2?
Additional datasheets, footprints and schematics for 1-917572-2 are listed on our Part Details page. You can also find images and similar parts to 1-917572-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917572-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917572-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917572-2 fall under?
The 1-917572-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-917572-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917572-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917572-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917572-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-917572-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917572-2 often in real-time on the comparison pages.
What if I can't find stock of 1-917572-2?
You can fill out our help required form which you can use to request a quote for 1-917572-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.