Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.23
|
596
in stock
|
Buy Now | |
TE Store
from US$2.90
|
3,721
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
952
in stock
|
Buy Now | |
Chip One Stop
from US$2.19
|
858
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
596
in stock
|
Buy Now | |
element14
from US$2.25
|
596
in stock
|
Buy Now | |
TTI Europe
from US$1.52
|
306
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
RS Americas
from US$1.23
|
-
|
Buy Now | |
Boersig
from US$1.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Rows | 1 |
Keying | X |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Plating Material | Gold |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Current Rating (Max) | 15A |
Contact Style | Straight |
Tail Plating Material | Tin |
端子のタイプ | Tab |
Contact Layout | Inline |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Length | 29.24mm, 1.15in |
Tail Length | .149in, 3.8mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Width | .368in |
Height | .85in, 21.6mm |
幅 | 9.35mm |
Operating Voltage | 600VAC, 600VDC |
UL Voltage Rating | 250VDC, 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
VDE Tested | No |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Lock Type | Latch |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Retention Leg |
Mating Retention | With |
PCB Mount Alignment | Without |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Board Mount |
Contact Retention | Without |
Circuit Application | Power & Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Packaging Quantity | 17 |
Packaging Method | Box & Tube, Tube |
Series Number | 3000 |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 3200 VERTI. HDR ASY 4P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-917338-2 | Internal Number: 1-917338-2 | TE Connectivity | TE Store |
TE Connectivity - AMP PCB Conn DYNAMIC 3200 VERTI. HDR ASY 4P | Distrelec |
Connector, Header, 4Pos, 5.08Mm, Pcb | Newark Electronics |
CONNECTOR, HEADER, 4POS, 5.08MM, PCB | element14 |
Conn Power HDR 4 POS 5.08mm Solder ST Thru-Hole 4 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,5.08mm Pitch 4 -Way, Straight PCB Header, Solder Termination | TE Connectivity 1-917338-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3200 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3200 Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-917338-2?
Additional datasheets, footprints and schematics for 1-917338-2 are listed on our Part Details page. You can also find images and similar parts to 1-917338-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917338-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917338-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917338-2 fall under?
The 1-917338-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-917338-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917338-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917338-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917338-2 have stock available?
Authorised distributors including TE Store, Distrelec, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 1-917338-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917338-2 often in real-time on the comparison pages.
What if I can't find stock of 1-917338-2?
You can fill out our help required form which you can use to request a quote for 1-917338-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.