Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
21
in stock
|
Buy Now | |
TE Store
from US$1.89
|
7,884
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
1,062
in stock
|
Buy Now | |
element14
from US$1.82
|
1,062
in stock
|
Buy Now | |
Farnell
from US$1.63
|
1,062
in stock
|
Buy Now | |
Distrelec
from US$1.60
|
936
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
22
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.76
|
-
|
Buy Now | |
Avnet Asia
from US$1.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Rows | 1 |
Keying | X |
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Current Rating (Max) | 15A |
Contact Style | Straight |
Tail Plating Material | Tin |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Layout | Inline |
Contact Transmits (Typical) | Power, Signal (Data) |
Shunts/Shorting Bars | Without |
Contact Plating Material | Gold |
Tail Length | .149in, 3.8mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 19.08mm, .75in |
Height | .85in, 21.6mm |
Width | .368in |
幅 | 9.35mm |
Operating Voltage | 600VAC, 600VDC |
UL Voltage Rating | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | .2in |
Housing Color | Black |
CSA Rating | Certified |
VDE Tested | No |
UL Rating | Recognized |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Lock Type | Latch |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Panel Mount Feature Type | Screw Mount |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 26 |
Series Number | 3000 |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3 VERTI. HDR ASSY 2P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Dynamic 3200 Hdr Assy | Part Number: 1-917337-3 | Internal Number: 1-917337-3 | TE Connectivity | TE Store |
Wire-To-Board Connector, Dynamic D-3200S Series, Through Hole, Header, 2, 5.08 Mm Rohs Compliant: Yes |Amp Te Connectivity 1-917337-3 | Newark Electronics |
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM | element14 |
TE Connectivity - AMP PCB Conn DYNAMIC D-3 VERTI. HDR ASSY 2P | Distrelec |
Header vert 2 way TAB 5.08mm X key D-3 | RS |
Conn Power M 2 POS 5.08mm Solder ST Thru-Hole 2 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,5.08mm Pitch 2 -Way, Straight PCB Header, Solder Termination | TE Connectivity 1-917337-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3200S Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Dynamic D-3200S Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 1-917337-3?
Additional datasheets, footprints and schematics for 1-917337-3 are listed on our Part Details page. You can also find images and similar parts to 1-917337-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917337-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917337-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917337-3 fall under?
The 1-917337-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-917337-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917337-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917337-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917337-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1-917337-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917337-3 often in real-time on the comparison pages.
What if I can't find stock of 1-917337-3?
You can fill out our help required form which you can use to request a quote for 1-917337-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.