1-917337-2 Rectangular Connectors by TE Connectivity

DYNAMIC D-3 VERTI. HDR ASSY 2P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for RS
RS
from US$2.01
No stock
Buy Now
Logo for TE Store
TE Store
from US$2.03
19,184
in stock
Buy Now
Logo for element14
element14
from US$1.58
2,885
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.41
2,860
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.70
2,858
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.66
2,250
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.06
25
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
7,618
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.97
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.25
-
Buy Now
Logo for Boersig
Boersig
from US$1.26
-
Buy Now

Specifications

Preloaded Yes
Number of Rows 1
Keying X
Number of Positions 2
PCB Mount Orientation Vertical
Tail Plating Material Tin
Contact Transmits (Typical) Signal (Data), Power
Tail Plating Thickness 2µm, 78.74µin
Contact Current Rating (Max) 15A
Contact Style Straight
Contact Plating Material Gold
端子のタイプ Tab
Contact Layout Inline
Multiple Contact Types Without
Shunts/Shorting Bars Without
Width .368in
Tail Length .149in, 3.8mm
PCB Thickness (Recommended) 1.6mm, .063in
Length 19.08mm, .75in
9.35mm
Height .85in, 21.6mm
Operating Voltage 600VAC, 600VDC
UL Voltage Rating 250VDC, 250VAC
Housing Material Polyester GF
Centerline (Pitch) .2in, 5.08mm
Housing Color Black
VDE Tested No
CSA Rating Certified
UL File Number E28476
UL-Brandschutzklasse UL 94V-0
UL Rating Recognized
CSA File Number LR7189
Agency/Standard UL, CSA
Mating Retention Type Latch
Lock Type Latch
PCB Mount Retention With
Mating Alignment With
PCB Mount Retention Type Retention Leg
Mating Alignment Type Keyed
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Panel Mount Feature Type Screw Mount
Mating Retention With
Contact Retention Without
Circuit Application Power & Signal
Halogen Free Yes
For Use With Receptacle Housing
Assembly Integration Feature Without
Packaging Method Box & Tube, Tube
Packaging Quantity 26
Series Number 3000
Product Type Connector
Connector System Wire-to-Board
Connector Style Plug
Insertion Force High
Glow Wire Rating Standard Part - Not Glow Wire
Sealable No
Header Type Shrouded
Shielded No
Strain Relief Without
Connector & Contact Terminates To Printed Circuit Board
Connector Type Header
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

DYNAMIC D-3 VERTI. HDR ASSY 2P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Dynamic 3200 Hdr Assy | Part Number: 1-917337-2 | Internal Number: 1-917337-2 | TE Connectivity | TE Store
CONNECTOR, HEADER, D-3200S, 2WAY | element14
Connector, Header, 2 Position, 1Row, 5.08Mm | Newark Electronics
Conn Power HDR 2 POS 5.08mm Solder ST Thru-Hole 2 Terminal 1 Port Tube | Avnet Abacus
Header vert 2 way TAB 5.08mm X key D-3 | RS
Dynamic 3000,5.08mm Pitch 2 -Way, Straight PCB Header, Solder Termination | TE Connectivity 1-917337-2 | RS Americas


1-917337-2 Connectors by Unknown

CONNECTOR HEADER D-3200S 2WAY

Status: Unknown
Series: D-3200S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 5.08mm
No. of Contacts 2Contacts
Gender Plug
Product Range D-3200S Series
Contact Termination Type Through Hole
No. of Rows 1Rows, 1 Row
Contact Plating Gold Plated Contacts
Contact Material Copper
SVHC No SVHC (15-Jan-2018)
Connector Mounting PCB Mount
Contact Termination Through Hole Vertical

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-917337-2?

Additional datasheets, footprints and schematics for 1-917337-2 are listed on our Part Details page. You can also find images and similar parts to 1-917337-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-917337-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917337-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-917337-2 fall under?

The 1-917337-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-917337-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917337-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-917337-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-917337-2 have stock available?

Authorised distributors including TE Store, element14, Newark Electronics, CoreStaff and Chip One Stop have stock available or on a lead time for 1-917337-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-917337-2 often in real-time on the comparison pages.

What if I can't find stock of 1-917337-2?

You can fill out our help required form which you can use to request a quote for 1-917337-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay