Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 14 |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Rectangle |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
コネクタの高さ | 12mm |
Connector Height | .472in, 12mm |
Housing Color | Natural |
Centerline (Pitch) | 1.25mm, .049in |
Housing Material | Nylon 6/6 GF |
Mating Entry Location | Side |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Self-Aligning (Alignment Free) |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .126in, 3.2mm |
Where can I find additional details, specifications and documents for a 1-917236-4?
Additional datasheets, footprints and schematics for 1-917236-4 are listed on our Part Details page. You can also find images and similar parts to 1-917236-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917236-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917236-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917236-4 fall under?
The 1-917236-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-917236-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917236-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917236-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917236-4 have stock available?
There is no stock from authorised distributors for 1-917236-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917236-4 often in real-time on the comparison pages.
What if I can't find stock of 1-917236-4?
You can fill out our help required form which you can use to request a quote for 1-917236-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.