1.90.060.133/0000 Lamps & Tubes by RAFI GmbH & Co. KG

FILAMENT BULB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.31

Distributor Stock
Logo for Farnell
Farnell
from US$5.90
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.94
9
in stock
Buy Now
Logo for element14
element14
from US$4.30
9
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.81
-
Buy Now
Logo for Sager
Sager
from US$3.31
-
Buy Now

Specifications

Supply Voltage 30V
Lamp Base Type BA9s
Bulb Size 11mm
MSCP -
Average Bulb Life 10000h
Product Range -
Colour Clear
Current Rating 0.083A
External Length / Height 29mm
LED / Lamp Size 11mm
Operating life Time 10000h
Power Rating 2W
Voltage Rating 30V
Voltage Rating VAC 30V

Alternative Descriptions

Filament Bulb | Newark Electronics
Filament Lamp, Socket BA9's, 30V | RAFI 1.90.060.133/0000 | RS Americas


1.90060.1330000 Lighting Products by C&K Components

Pushbutton - Illuminated & Industrial Controls

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1.90.060.133/0000?

Additional datasheets, footprints and schematics for 1.90.060.133/0000 are listed on our Part Details page. You can also find images and similar parts to 1.90.060.133/0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1.90.060.133/0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.90.060.133/0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1.90.060.133/0000 fall under?

The 1.90.060.133/0000 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 1.90.060.133/0000 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1.90.060.133/0000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1.90.060.133/0000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1.90.060.133/0000 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 1.90.060.133/0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1.90.060.133/0000 often in real-time on the comparison pages.

What if I can't find stock of 1.90.060.133/0000?

You can fill out our help required form which you can use to request a quote for 1.90.060.133/0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay