Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.16
|
No stock
|
Buy Now | |
TE Store
from US$0.25
|
30,559
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Conductor Width | .05in, 1.27mm |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Recommended hole size for solder tabs is 0.79-0.89 [.031-.035] diameter. |
Packaging Method | Reel |
実装方法 | Reel |
Product Type | Contact |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder Tab |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FC S,TAB 15AU RL Contact Type: Pin Contact Mating Area Plating Material: Gold Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Solder Tab Contact Base Material: Phosphor Bronze Pin Gold FFC Solder Tab | 2.54Mm Ffc Connectors Pin Contact | Part Number: 1-88997-3 | Internal Number: 1-88997-3 | TE Connectivity | TE Store |
FFC&FPC Connectors FC S TAB 15AU RL | Rapid Electronics |
Fc S,tab 15Au Rl |Amp Te Connectivity 1-88997-3 | Newark Electronics |
Contact PIN Solder ST Cable Mount Strip | Avnet America |
FC S, TAB 15AU RL, FFC Contacts | TE Connectivity 1-88997-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-88997-3?
Additional datasheets, footprints and schematics for 1-88997-3 are listed on our Part Details page. You can also find images and similar parts to 1-88997-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-88997-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-88997-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-88997-3 fall under?
The 1-88997-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-88997-3 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-88997-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-88997-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-88997-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1-88997-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-88997-3 often in real-time on the comparison pages.
What if I can't find stock of 1-88997-3?
You can fill out our help required form which you can use to request a quote for 1-88997-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.