1-87988-0 PCB Connectors by TE Connectivity

10 MODI BDMNT RCPT SR .156CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$469.80

Distributor Stock
Logo for RS
RS
from US$469.80
6
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$778.34
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 10
Stackable No
PCB Mount Orientation Right Angle
PCB Contact Termination Area Plating Material Gold Flash
PCB Contact Termination Area Plating Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Gold
Contact Type Socket
Contact Layout Inline
Contact Mating Area Plating Material Thickness 30µin, .762µm
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 5A
PCB Thickness (Recommended) 1.4 – 2.62mm, .055 – .103in
コネクタの高さ 7.62mm
Connector Height 7.62mm, .3in
Insulation Resistance 5000MΩ
Housing Material Vydyne M-344
Centerline (Pitch) 3.96mm, .156in
Housing Color Black
Zugelassene Standards CSA LR16455, UL E28476
UL Flammability Rating UL 94V-2
Approved Standards CSA LR16455, UL E28476
PCB Mount Retention Without
PCB Mount Retention Type Mounting Hole
Assembly Process Feature None
実装方法 Tube
Packaging Quantity 65
Packaging Method Tube
Applied Pressure Standard
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .145in, 3.68mm
Operating Temperature Range -65 – 105°C

Alternative Descriptions

Conn Socket Strip SKT 10 POS 3.96mm Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-87988-0?

Additional datasheets, footprints and schematics for 1-87988-0 are listed on our Part Details page. You can also find images and similar parts to 1-87988-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-87988-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87988-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-87988-0 fall under?

The 1-87988-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-87988-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87988-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-87988-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-87988-0 have stock available?

Authorised distributors including RS, RS Americas and Avnet America have stock available or on a lead time for 1-87988-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-87988-0 often in real-time on the comparison pages.

What if I can't find stock of 1-87988-0?

You can fill out our help required form which you can use to request a quote for 1-87988-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay