Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
Stackable | No |
PCB Mount Orientation | Right Angle |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 79µin, 2.01µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 79µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
PCB Thickness (Recommended) | .055 – .103in, 1.4 – 2.62mm |
コネクタの高さ | 7.62mm |
Connector Height | 7.62mm, .3in |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Vydyne M-344 |
Zugelassene Standards | CSA LR16455, UL E28476 |
Approved Standards | UL E28476, CSA LR16455 |
UL Flammability Rating | UL 94V-2 |
PCB Mount Retention | Without |
PCB Mount Retention Type | Mounting Hole |
Assembly Process Feature | None |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 65 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Applied Pressure | Standard |
Termination Post & Tail Length | 2.85mm, .112in |
Operating Temperature Range | -65 – 105°C |
10 Modi Bdmnt Rcpt Sr .156Cl Rohs Compliant: Yes |Amp Te Connectivity 1-87987-0 | Newark Electronics |
Conn Socket Strip RCP 10 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-87987-0?
Additional datasheets, footprints and schematics for 1-87987-0 are listed on our Part Details page. You can also find images and similar parts to 1-87987-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87987-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87987-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87987-0 fall under?
The 1-87987-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-87987-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87987-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87987-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87987-0 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-87987-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87987-0 often in real-time on the comparison pages.
What if I can't find stock of 1-87987-0?
You can fill out our help required form which you can use to request a quote for 1-87987-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.