Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 36 |
Stackable | No |
PCB Contact Termination Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Short Point |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 6.05mm, .238in |
コネクタの高さ | 6.05mm |
Housing Color | Natural |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Side |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
実装方法 | Tube |
Packaging Quantity | 55 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
36 Modii Horz Dr Ce 100Cl/115 Rohs Compliant: Yes |Amp Te Connectivity 1-87962-7 | Newark Electronics |
Conn Socket Strip RCP 36 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings 36 MODII HORZ DR CE 100CL/115 | Sager |
Where can I find additional details, specifications and documents for a 1-87962-7?
Additional datasheets, footprints and schematics for 1-87962-7 are listed on our Part Details page. You can also find images and similar parts to 1-87962-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87962-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87962-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87962-7 fall under?
The 1-87962-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-87962-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87962-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87962-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87962-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-87962-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87962-7 often in real-time on the comparison pages.
What if I can't find stock of 1-87962-7?
You can fill out our help required form which you can use to request a quote for 1-87962-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.