1-87879-1 Part Information

Details for 1-87879-1 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Low
Number of Rows 1
Number of Positions 16
PCB Mount Orientation Vertical
Stackable Yes
Contact Type Socket
Contact Layout Inline
Contact Current Rating (Max) 2A
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin, .762µm
PCB Contact Termination Area Plating Material Thickness 150 – 300µin
Contact Protection Type Closed Entry Housing
Contact Mating Area Plating Material Gold
Contact Shape & Form Dual Tine
Contact Base Material Phosphor Bronze
PCB Thickness (Recommended) 1.57mm, .62in
Connector Height 6.79mm, .268in
コネクタの高さ 6.79mm
Insulation Resistance 5000MΩ
Centerline (Pitch) .1in, 2.54mm
Mating Entry Location Bottom & Top
Housing Color Black
Housing Material Polyester PCT
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
PCB Mount Retention Without
Solder Process Feature Board Standoff
Packaging Method Tube
Packaging Quantity 12
実装方法 Tube
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 2.92mm, .115in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Compatible No
Operating Temperature Range -65 – 125°C
RoHS Compliant Wave solder capable to 265°C
Status: Active
Product Code: 5485
Global Product Line: 281
GPL Description: Industrial

Alternative Part Descriptions

  • 16 MODIV VRT SR OE 100/115 ROHS COMPLIANT: NO | Newark Electronics
  • Conn Socket Strip RCP 16 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America
  • Connector, AMPMODU, 16 Modiv Vrt Sr Oe 100/115 | Allied Electronics & Automation
  • Conn Socket Strip RCP 16 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-87879-1?

Additional datasheets, footprints and schematics for 1-87879-1 are listed in our Part Details tab. You can also find the 1-87879-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-87879-1 in the Pricing & Inventory tab next to part details. You can view 1-87879-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-87879-1 fall under?

The 1-87879-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-87879-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87879-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-87879-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-87879-1 have stock available?

Authorised distributors including RS Components, Allied Electronics & Automation, Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 1-87879-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-87879-1 often in real-time on the comparison pages.

What if I can't find stock of 1-87879-1?

You can fill out our help required form which you can use to request a quote for 1-87879-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-87879-1

Loading...
Loading Results for 1-87879-1