Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.61
|
488
in stock
|
Buy Now | |
Newark Electronics
from US$3.47
|
488
in stock
|
Buy Now | |
Rapid Electronics
from US$2.86
|
488
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
488
in stock
|
Buy Now | |
Farnell
from US$4.69
|
400
in stock
|
Buy Now | |
Avnet America
from US$2.63
|
-
|
Buy Now | |
RS Americas
from US$3.30
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Headers & Wire Housings Hdr 10P Str .156 Au |Amp Te Connectivity 1-87633-0 | Newark Electronics |
Headers&Wire Housings HDR 10P STR .156 AU | Rapid Electronics |
TE Connectivity 10 MODI HDR SRST .156CL Board Connector 10 Contact(s) 1 Row(s) Male Straight 0.156 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Unshrouded Header HDR 10 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 10 Modi Hdr Srst .156Cl | TE Connectivity 1-87633-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-87633-0?
Additional datasheets, footprints and schematics for 1-87633-0 are listed on our Part Details page. You can also find images and similar parts to 1-87633-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87633-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87633-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87633-0 fall under?
The 1-87633-0 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-87633-0 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87633-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87633-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-87633-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-87633-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87633-0 often in real-time on the comparison pages.
What if I can't find stock of 1-87633-0?
You can fill out our help required form which you can use to request a quote for 1-87633-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.