1-87632-2 . Unknown Parts by Unknown

CONNECTOR HEADER 12POS 1ROW 3.96MM

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.14

Distributor Stock
Logo for Distrelec
Distrelec
from US$15.21
243
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.00
243
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$14.82
243
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$12.60
243
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$15.11
-
Buy Now
Logo for Farnell
Farnell
from US$26.54
-
Buy Now

Specifications

Pitch Spacing 3.96mm
No. of Contacts 12Contacts
Gender Header
Product Range AMPMODU Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)


1-87632-2 Kits & Assortments - Miscellaneous by TE Connectivity

12 MODI HDR SRRA .156CL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Headers & Wire Housings Hdr 12P R/A .156 Au |Amp Te Connectivity 1-87632-2 | Newark Electronics
Headers&Wire Housings HDR 12P R/A .156 AU | Rapid Electronics
TE Connectivity 12 MODI HDR SRRA .156CL Board Connector | Distrelec
Conn Unshrouded Header HDR 12 POS 3.96mm Solder RA Thru-Hole | Avnet America
Connector, AMPMODU, 12 Modi Hdr Srra .156Cl | TE Connectivity 1-87632-2 | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-87632-2 .?

Additional datasheets, footprints and schematics for 1-87632-2 . are listed on our Part Details page. You can also find images and similar parts to 1-87632-2 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-87632-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87632-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-87632-2 . fall under?

The 1-87632-2 . is listed under Unknown Parts.

Can I view similar or alternative parts?

You can view similar parts to 1-87632-2 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87632-2 . you can contact the distributor directly for product support, shipping queries etc.

Is the 1-87632-2 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-87632-2 . have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-87632-2 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-87632-2 . often in real-time on the comparison pages.

What if I can't find stock of 1-87632-2 .?

You can fill out our help required form which you can use to request a quote for 1-87632-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay