Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
1
in stock
|
Buy Now | |
Powell Electronics
from US$2.93
|
1,399
in stock
|
Buy Now | |
TE Store
from US$3.78
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
224
in stock
|
Buy Now | |
Avnet America
from US$2.25
|
224
in stock
|
Buy Now | |
Rapid Electronics
from US$3.86
|
103
in stock
|
Buy Now | |
Chip One Stop
from US$4.48
|
103
in stock
|
Buy Now | |
Distrelec
from US$2.68
|
103
in stock
|
Buy Now | |
Farnell
from US$2.81
|
99
in stock
|
Buy Now | |
element14
from US$2.53
|
89
in stock
|
Buy Now | |
RS Americas
from US$1.81
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$2.89
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.89
|
1
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Number of Rows | 2 |
Stamped | No |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.1mm |
Connector Height | .24in, 6.1mm |
Connector Length | 1.2in, 30.48mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
For Use With | Header |
Comment | Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger). |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
24 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 24 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87631-9 | Internal Number: 1-87631-9 | .1" | TE Connectivity | TE Store |
1-87631-9 Rohs Compliant: Yes |Amp Te Connectivity 1-87631-9 | Newark Electronics |
Conn Housing RCP 24 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Headers&Wire Housings 24 MODIV HSG COMP DR | Rapid Electronics |
TE Connectivity - AMP Connector 24 MODIV HSG COMP DR .100 POL | Distrelec |
WIRE-BOARD CONNECTOR RECEPTACLE 24POS, 2.54MM | Farnell |
PCB Housing, 2.54mm Pitch, 24-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 1-87631-9 | RS Americas |
24 MODIV HSG COMP DR .100 POL | Heilind Electronics |
MODIV 2.54mm Receptacle Housing 24way | RS |
Where can I find additional details, specifications and documents for a 1-87631-9?
Additional datasheets, footprints and schematics for 1-87631-9 are listed on our Part Details page. You can also find images and similar parts to 1-87631-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87631-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87631-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87631-9 fall under?
The 1-87631-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87631-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87631-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87631-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87631-9 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 1-87631-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87631-9 often in real-time on the comparison pages.
What if I can't find stock of 1-87631-9?
You can fill out our help required form which you can use to request a quote for 1-87631-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.