Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.40
|
101
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
3,600
in stock
|
Buy Now | |
TE Store
from US$3.78
|
1,093
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
352
in stock
|
Buy Now | |
element14
from US$2.30
|
352
in stock
|
Buy Now | |
Farnell
from US$2.43
|
352
in stock
|
Buy Now | |
Powell Electronics
from US$3.09
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$3.80
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$4.76
|
22
in stock
|
Buy Now | |
Boersig
from US$2.67
|
20
in stock
|
Buy Now | |
RS Americas
from US$2.96
|
15
in stock
|
Buy Now | |
Conrad
from US$4.06
|
7
in stock
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
Distrelec
from US$2.83
|
-
|
Buy Now | |
TTI Europe
from US$2.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Stamped | Yes |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 3.14mm |
Connector Height | 3.14mm, .24in |
Connector Length | 1in, 25.4mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
For Use With | Header |
Comment | Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger)., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
20 Position 2.54 mm Dual Row Female Socket Detent Lock Housing Connector | Future Electronics |
20 MODIV HSG DR MRKD .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 20 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87631-6 | Internal Number: 1-87631-6 | .1" | TE Connectivity | TE Store |
Wire-To-Board Connector, Ampmodu Iv Series, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 1-87631-6 | Newark Electronics |
HOUSING, RECEPTACLE, 20POS, 2.54MM | element14 |
AmpModu IV receptacle Housing 10+10 way | RS |
POLARIZED HSG 20 DBL detent latching | Rapid Electronics |
Housing, Crimp / Snap, Dual Row, 20 250 VAC, 3 A 750 V, AMPMODU Mod IV Series | TE Connectivity 1-87631-6 | RS Americas |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP Connector 20 MODIV HSG DR MRKD .100 POL | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | AMPMODU IV Series Socket Contacts |
No. of Positions | 20Ways |
Where can I find additional details, specifications and documents for a 1-87631-6?
Additional datasheets, footprints and schematics for 1-87631-6 are listed on our Part Details page. You can also find images and similar parts to 1-87631-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87631-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87631-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87631-6 fall under?
The 1-87631-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87631-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87631-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87631-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87631-6 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-87631-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87631-6 often in real-time on the comparison pages.
What if I can't find stock of 1-87631-6?
You can fill out our help required form which you can use to request a quote for 1-87631-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.