Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.63
|
385
in stock
|
Buy Now | |
TE Store
from US$3.06
|
7,004
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
1,924
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
385
in stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
385
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
385
in stock
|
Buy Now | |
Powell Electronics
from US$1.60
|
79
in stock
|
Buy Now | |
Heilind Electronics
from US$1.87
|
12
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
9
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.87
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
element14
from US$1.26
|
-
|
Buy Now | |
Boersig
from US$1.68
|
-
|
Buy Now | |
Farnell
from US$1.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
Stamped | No |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .24in, 6.1mm |
Connector Length | 1in, 25.4mm |
コネクタの高さ | 6.1mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
Mating Retention | With |
For Use With | Header |
Comment | Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger). |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
20 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 20 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87631-5 | Internal Number: 1-87631-5 | .1" | TE Connectivity | TE Store |
Headers & Wire Housings Receptacle 20 Pos |Amp Te Connectivity 1-87631-5 | Newark Electronics |
Headers&Wire Housings RECEPTACLE 20 POS | Rapid Electronics |
TE Connectivity - AMP Connector 20 MODIV HSG COMP DR .100 POL | Distrelec |
20 MODIV HSG COMP DR .100 POL | Heilind Electronics |
PCB Housing, 2.54mm Pitch, 20-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 1-87631-5 | RS Americas |
AMPMODU 20 Position Dual Row 2.54 mm Pitch Crimp Unloaded MOD IV Socket Housing | Future Electronics |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 1-87631-5?
Additional datasheets, footprints and schematics for 1-87631-5 are listed on our Part Details page. You can also find images and similar parts to 1-87631-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87631-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87631-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87631-5 fall under?
The 1-87631-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87631-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87631-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87631-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87631-5 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-87631-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87631-5 often in real-time on the comparison pages.
What if I can't find stock of 1-87631-5?
You can fill out our help required form which you can use to request a quote for 1-87631-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.