Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.16
|
156
in stock
|
Buy Now | |
Rapid Electronics
from US$26.40
|
156
in stock
|
Buy Now | |
Chip One Stop
from US$25.20
|
156
in stock
|
Buy Now | |
Farnell
from US$26.03
|
126
in stock
|
Buy Now | |
Avnet America
from US$21.09
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$26.57
|
87
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.57
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$22.79
|
-
|
Buy Now | |
RS Americas
from US$22.79
|
-
|
Buy Now | |
TE Store
from US$41.59
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 40 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Mating Post Length | 8.08mm, .318in |
PCB Contact Termination Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.68mm, .066in |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Housing Material | Nylon-GF |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Connector Mounting Type | Bulkhead |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Comment | Mates with Mod. IV (both sides) |
Packaging Method | Tray |
Packaging Quantity | 32 |
実装方法 | Tray |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 8.38mm, .33in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
100X100 HDR 2X20P VRT BHD SHRD | Rapid Electronics |
TE Connectivity 40 MODII HDR DRST SHRD .100CL Board Connector 40 Contact(s) 2 Row(s) Male Straight Solder Terminal Black Insulator | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Coupler Header M/M 40 POS 2.54mm ST Panel Mount | Avnet America |
40 Modii Hdr Drst Shrd .100Cl Rohs Compliant: Yes |Amp Te Connectivity 1-87608-6 | Newark Electronics |
AMPMODU 40 MODII HDR DRST SHRD .100CL | TE Connectivity 1-87608-6 | RS Americas |
Special Order: 40 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 1-87608-6 | Internal Number: 1-87608-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-87608-6?
Additional datasheets, footprints and schematics for 1-87608-6 are listed on our Part Details page. You can also find images and similar parts to 1-87608-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87608-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87608-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87608-6 fall under?
The 1-87608-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-87608-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87608-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87608-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87608-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-87608-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87608-6 often in real-time on the comparison pages.
What if I can't find stock of 1-87608-6?
You can fill out our help required form which you can use to request a quote for 1-87608-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.