1-87527-2 PCB Connectors by TE Connectivity

12 MODII HDR SRST UNSHRD .100

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.51

Distributor Stock
Logo for Newark
Newark
from US$4.89
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.51
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.59
-
Buy Now
Logo for Farnell
Farnell
from US$5.98
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Contact Load Condition Fully Loaded
Number of Positions 12
Number of Rows 1
PCB Mount Orientation Vertical
Mating Post Length 8.08mm, .318in
PCB Contact Termination Area Plating Material Gold Flash
Contact Underplating Material Nickel
Contact Type Pin
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
端子の下地めっきの材料 Nickel
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
Row-to-Row Spacing 2.54mm, .1in
Housing Material Nylon-GF
Centerline (Pitch) 2.54mm, .1in
Panel Mount Feature Without
Mating Alignment Without
Strain Relief Without
PCB Mount Retention Without
Solder Process Feature Board Standoff
Packaging Method Carton
実装方法 Carton
Packaging Quantity 120
Connector & Contact Terminates To Printed Circuit Board
Header Type Unshrouded
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .154in, 3.91mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No

Alternative Descriptions

12 Modii Hdr Srst Unshrd .100 Rohs Compliant: Yes |Amp Te Connectivity 1-87527-2 | Newark Electronics
Conn Unshrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole | Avnet America
Connector, AMPMODU, 12 Modii Hdr Srst Unshrd .100 | TE Connectivity 1-87527-2 | RS Americas


1-87527-2 . Unknown Parts by Unknown

CONNECTOR 12POS HEADER 2.54MM 1ROW

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 12Contacts
Gender Header
Product Range AMPMODU Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-87527-2?

Additional datasheets, footprints and schematics for 1-87527-2 are listed on our Part Details page. You can also find images and similar parts to 1-87527-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-87527-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87527-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-87527-2 fall under?

The 1-87527-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-87527-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87527-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-87527-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-87527-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-87527-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-87527-2 often in real-time on the comparison pages.

What if I can't find stock of 1-87527-2?

You can fill out our help required form which you can use to request a quote for 1-87527-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay