Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
16,474
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
16,538
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
16,474
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
16,474
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
16,474
in stock
|
Buy Now | |
TE Store
from US$0.54
|
16,083
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
11,840
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
2,206
in stock
|
Buy Now | |
Powell Electronics
from US$0.35
|
614
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
269
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
---|---|
Wire Contact Termination Area Plating Material | Tin-Lead over Nickel, Tin-Lead |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
PCB Contact Female Crimp, Gold, 24-20 AWG, AMPMODU Mod IV Series | TE Connectivity 1-87523-9 | RS Americas |
Mod Iv Recp Lp |Amp Te Connectivity 1-87523-9 | Newark Electronics |
STANDARD PRESSURE 24-20 AWG gold | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board Contact MOD IV RECP LP | Distrelec |
MOD IV RECP LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead over Nickel Tin-Lead Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin-Lead over Nickel 250 VAC | Connector Contact | Part Number: 1-87523-9 | Internal Number: 1-87523-9 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-87523-9?
Additional datasheets, footprints and schematics for 1-87523-9 are listed on our Part Details page. You can also find images and similar parts to 1-87523-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87523-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87523-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87523-9 fall under?
The 1-87523-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-87523-9 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87523-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87523-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87523-9 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-87523-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87523-9 often in real-time on the comparison pages.
What if I can't find stock of 1-87523-9?
You can fill out our help required form which you can use to request a quote for 1-87523-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.