Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 650-1087-01 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
17,580
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
37,815
in stock
|
Buy Now | |
TE Store
from US$0.34
|
20,654
in stock
|
Buy Now | |
element14
from US$0.19
|
17,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
11,486
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
9,999
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
8,824
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
6,047
in stock
|
Buy Now | |
Electro Enterprises
from US$0.12
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin-Lead over Nickel, Tin-Lead |
---|---|
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV RECP LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Tin-Lead over Nickel Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin-Lead 250 VAC | Connector Contact | Part Number: 1-87523-6 | Internal Number: 1-87523-6 | Alias Number: 650-1087-01 | TE Connectivity | TE Store |
CONTACT, SOCKET, 24AWG-20AWG, CRIMP | element14 |
Contact, Receptacle, 24-20Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
AMPMODU Mod IV 24-20 AWG Wire to Cable Crimp Snap-In Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MOD IV REC CRIMP CONTACT | TTI Europe |
Where can I find additional details, specifications and documents for a 1-87523-6?
Additional datasheets, footprints and schematics for 1-87523-6 are listed on our Part Details page. You can also find images and similar parts to 1-87523-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87523-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87523-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87523-6 fall under?
The 1-87523-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-87523-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87523-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87523-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87523-6 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 1-87523-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87523-6 often in real-time on the comparison pages.
What if I can't find stock of 1-87523-6?
You can fill out our help required form which you can use to request a quote for 1-87523-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.