Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.86
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.93
|
1,072
in stock
|
Buy Now | |
TE Store
from US$1.20
|
605
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.93
|
357
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Stamped | No |
Contact Base Material | Beryllium Copper |
Contact Layout | Inline |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | .91in, 22.99mm |
Connector Height | .14in, 3.56mm |
コネクタの高さ | 3.56mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., No marking on this part number., Strain reliefs are available and may be purchased separately. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
09 MODIV HSG COMP SR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 9 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87499-6 | Internal Number: 1-87499-6 | .1" | TE Connectivity | TE Store |
09 Modiv Hsg Comp Sr .100Cl Rohs Compliant: Yes |Amp Te Connectivity 1-87499-6 | Newark Electronics |
Conn Housing RCP 9 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Circular Connector, 09 MODIV HSG COMP SR .100CL | TE Connectivity 1-87499-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-87499-6?
Additional datasheets, footprints and schematics for 1-87499-6 are listed on our Part Details page. You can also find images and similar parts to 1-87499-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87499-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87499-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87499-6 fall under?
The 1-87499-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87499-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87499-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87499-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87499-6 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1-87499-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87499-6 often in real-time on the comparison pages.
What if I can't find stock of 1-87499-6?
You can fill out our help required form which you can use to request a quote for 1-87499-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.