1-87499-1 PCB Connectors by TE Connectivity

06 MODIV HSG SR MRKD .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for RS
RS
from US$0.40
439
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.52
7,735
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.70
6,690
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.42
6,593
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.54
3,100
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.70
1,561
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.44
1,142
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.36
749
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.47
-
Buy Now
Logo for element14
element14
from US$0.49
-
Buy Now
Logo for Boersig
Boersig
from US$0.52
-
Buy Now
Logo for Sager
Sager
from US$11.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Stamped Yes
Number of Rows 1
Number of Positions 6
Contact Base Material Beryllium Copper
Contact Type Socket
Contact Layout Inline
Contact Current Rating (Max) 3A
Connector Height 3.55mm, .14in
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 3.55mm
Connector Length .61in, 15.37mm
Dielectric Withstanding Voltage (Max) 750V
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Termination Resistance 12mΩ
Centerline (Pitch) 2.54mm, .1in
Housing Entry Configuration Both Ends Closed
Housing Color Black
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
Strain Relief Without
実装方法 Package
Packaging Method Package
Packaging Quantity 1
Connector Type Housing
Connector Style Receptacle
Glow Wire Rating Standard Part - Not Glow Wire
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

NON-PLRZD HSG 6 SNGL .605 width | Rapid Electronics
CONN HOUSING, RCPT, 6POS, 2.54MM | Farnell
TE Connectivity - AMP Connector 06 MODIV HSG SR MRKD .100CL | Distrelec
PCB Housing, 2.54mm Pitch, 6-Way, 1 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 1-87499-1 | RS Americas
2.54mm,housing,6W,Mod IV,SR,snap in | RS
Wtb Housing, Rcpt, 6Pos, 1Row, 2.54Mm | Newark Electronics
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America
CRIMP HOUSING, 1 ROW, 6WAY | element14


1-87499-1 Connectors by Unknown

CRIMP HOUSING 1 ROW 6WAY

Status: Unknown
Series: AMPMODU Mod IV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 6Contacts
Gender Receptacle
Product Range AMPMODU Mod IV Series
Contact Termination Type Crimp
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Beryllium Copper
SVHC No SVHC (15-Jan-2018)
Approval Category CSA UL
Connector Mounting Orientation PCB
Contact Termination Crimp
Current Rating 3A
Insulation Resistance 500Mohm
Operating Temperature Max 105°C
Operating Temperature Min -65°C
Termination Method Crimp

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-87499-1?

Additional datasheets, footprints and schematics for 1-87499-1 are listed on our Part Details page. You can also find images and similar parts to 1-87499-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-87499-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87499-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-87499-1 fall under?

The 1-87499-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-87499-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87499-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-87499-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-87499-1 have stock available?

Authorised distributors including Rapid Electronics, Heilind Electronics, Chip One Stop, Farnell and Heilind Electronics Asia have stock available or on a lead time for 1-87499-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-87499-1 often in real-time on the comparison pages.

What if I can't find stock of 1-87499-1?

You can fill out our help required form which you can use to request a quote for 1-87499-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay