Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
3,930
in stock
|
Buy Now | |
TE Store
from US$0.53
|
9,346
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
4,486
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
3,251
in stock
|
Buy Now | |
RS Americas
from US$153.79
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Stamped | No |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Layout | Inline |
Connector Length | 12.83mm, .51in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .14in, 3.56mm |
コネクタの高さ | 3.56mm |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Comment | No marking on this part number., Contact Extraction/Lance Reset Tool No. 843996-3., Strain reliefs are available and may be purchased separately. |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
05 MODIV HSG COMP SR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87499-0 | Internal Number: 1-87499-0 | .1" | TE Connectivity | TE Store |
TE Connectivity - AMP Connector 05 MODIV HSG COMP SR .100CL | Distrelec |
MODIV 2.54mm Receptacle Housing 5way | RS |
Wire-Board Connector Receptacle, 5 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 5 POS 2.54mm Crimp ST Cable Mount | Avnet America |
CONNECTOR HOUSING, RCPT, 5POS, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 1-87499-0?
Additional datasheets, footprints and schematics for 1-87499-0 are listed on our Part Details page. You can also find images and similar parts to 1-87499-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87499-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87499-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87499-0 fall under?
The 1-87499-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87499-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87499-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87499-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87499-0 have stock available?
Authorised distributors including TE Store, Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for 1-87499-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87499-0 often in real-time on the comparison pages.
What if I can't find stock of 1-87499-0?
You can fill out our help required form which you can use to request a quote for 1-87499-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.