Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.18
|
3,414
in stock
|
Buy Now | |
TTI Europe
from US$1.06
|
5,700
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
3,414
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
3,414
in stock
|
Buy Now | |
Farnell
from US$1.55
|
2,750
in stock
|
Buy Now | |
Heilind Electronics
-
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
element14
from US$1.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 24 |
Stamped | No |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 1.21in, 30.61mm |
Connector Height | .24in, 6.1mm |
コネクタの高さ | 6.1mm |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Nylon - GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
For Use With | Contacts |
Comment | Strain reliefs are available and may be purchased separately., Contact Extraction/Lance Reset Tool No. 843996-3., No marking on this part number. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings 24 MODIV HSG COMP DR | Rapid Electronics |
TE Connectivity - AMP Connector 24 MODIV HSG COMP DR .100CL | Distrelec |
Wire-Board Connector Receptacle 24 Position, 2.54Mm | Newark Electronics |
PCB Housing, 2.54mm Pitch, 24-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 1-87456-9 | RS Americas |
WIRE-BOARD CONNECTOR RECEPTACLE 24POS, 2 | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-87456-9?
Additional datasheets, footprints and schematics for 1-87456-9 are listed on our Part Details page. You can also find images and similar parts to 1-87456-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87456-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87456-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87456-9 fall under?
The 1-87456-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87456-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87456-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87456-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87456-9 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-87456-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87456-9 often in real-time on the comparison pages.
What if I can't find stock of 1-87456-9?
You can fill out our help required form which you can use to request a quote for 1-87456-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.