Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
9
in stock
|
Buy Now | |
TE Store
from US$2.43
|
5,195
in stock
|
Buy Now | |
Rapid Electronics
from US$1.69
|
713
in stock
|
Buy Now | |
Distrelec
from US$1.55
|
597
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
116
in stock
|
Buy Now | |
Chip One Stop
from US$2.15
|
116
in stock
|
Buy Now | |
Heilind Electronics
from US$2.34
|
13
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
element14
from US$1.67
|
-
|
Buy Now | |
Farnell
from US$1.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
Stamped | Yes |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Connector Length | 1.01in, 25.53mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 6.1mm |
Connector Height | 6.1mm, .24in |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., Strain reliefs are available and may be purchased separately., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 200 |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
20 MODIV HSG DR MRKD .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 20 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87456-6 | Internal Number: 1-87456-6 | .1" | TE Connectivity | TE Store |
Headers&Wire Housings 20P HOUSING | Rapid Electronics |
TE Connectivity 20 MODIV HSG DR MRKD .100CL Board Connec | Distrelec |
Headers & Wire Housings 20P Housing Rohs Compliant: Yes |Amp Te Connectivity 1-87456-6 | Newark Electronics |
Housing 20 way receptacle 2.54mm AmpModu | RS |
AMPMODU 20 Position Dual Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount | Avnet America |
PCB Housing, 2.54mm Pitch, 20-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 1-87456-6 | RS Americas |
CONNECTOR HOUSING, RCPT, 20POS, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 1-87456-6?
Additional datasheets, footprints and schematics for 1-87456-6 are listed on our Part Details page. You can also find images and similar parts to 1-87456-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87456-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87456-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87456-6 fall under?
The 1-87456-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87456-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87456-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87456-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87456-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-87456-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87456-6 often in real-time on the comparison pages.
What if I can't find stock of 1-87456-6?
You can fill out our help required form which you can use to request a quote for 1-87456-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.