1-87270-0 PCB Connectors by TE Connectivity

4/05 LOCK CLIP HSG SR .156CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.57

Distributor Stock
Logo for Newark
Newark
from US$2.72
No stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$3.19
2,100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.57
-
Buy Now
Logo for TE Store
TE Store
from US$4.47
-
Buy Now

Specifications

Stamped No
Number of Positions 4
Number of Rows 1
Contact Type Pin
Contact Layout Inline
Contact Current Rating (Max) 5A
Contact Base Material Phosphor Bronze
Connector Height 5.59mm, .22in
Connector Length .84in, 21.44mm
コネクタの高さ 5.59mm
Centerline (Pitch) .156in, 3.96mm
Housing Color Black
Housing Material PBT GF
Housing Entry Configuration Both Ends Closed
UL Flammability Rating UL 94V-0
Mating Retention With
Mating Retention Type Lock
For Use With Machine Applied Posts
実装方法 Package
Packaging Method Package
Packaging Quantity 1
Connector Type Housing
Glow Wire Rating Standard Part - Not Glow Wire
Connector Style Receptacle
Operating Temperature Range -65 – 105°C

Alternative Descriptions

4/05 Lock Clip Hsg Sr .156Cl Rohs Compliant: Yes |Amp Te Connectivity 1-87270-0 | Newark Electronics
Conn Housing RCP 4 POS 3.96mm Crimp ST | Avnet America
Special Order: 4/05 LOCK CLIP HSG SR .156CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87270-0 | Internal Number: 1-87270-0 | .156" | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-87270-0?

Additional datasheets, footprints and schematics for 1-87270-0 are listed on our Part Details page. You can also find images and similar parts to 1-87270-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-87270-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87270-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-87270-0 fall under?

The 1-87270-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-87270-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87270-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-87270-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-87270-0 have stock available?

Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1-87270-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-87270-0 often in real-time on the comparison pages.

What if I can't find stock of 1-87270-0?

You can fill out our help required form which you can use to request a quote for 1-87270-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay