Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.35
|
437
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
437
in stock
|
Buy Now | |
Rapid Electronics
from US$2.56
|
437
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
437
in stock
|
Buy Now | |
Farnell
from US$3.49
|
360
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
RS Americas
from US$1.90
|
-
|
Buy Now | |
Sager
from US$2.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Stamped | Yes |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | .175in, 4.44mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 4.44mm |
Connector Length | .92in, 23.26mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Polyester GF |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Lock |
For Use With | .25 Sq Posts |
Packaging Quantity | 250 |
Packaging Method | Bag |
実装方法 | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Conn Housing 9 Pos Single Row |Amp Te Connectivity 1-87175-9 | Newark Electronics |
CONN HOUSING 9 POS SINGLE ROW | Rapid Electronics |
TE Connectivity 09 LOCKING CLIP HSG SR MRKD Headers & Wi | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 9 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-87175-9?
Additional datasheets, footprints and schematics for 1-87175-9 are listed on our Part Details page. You can also find images and similar parts to 1-87175-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87175-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87175-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87175-9 fall under?
The 1-87175-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87175-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87175-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87175-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87175-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-87175-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87175-9 often in real-time on the comparison pages.
What if I can't find stock of 1-87175-9?
You can fill out our help required form which you can use to request a quote for 1-87175-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.