1-87175-8 PCB Connectors by TE Connectivity

08 LOCKING CLIP HSG SR .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for RS
RS
from US$0.53
No stock
Buy Now
Logo for TE Store
TE Store
from US$4.32
1,596
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.46
920
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.01
920
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.13
920
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.46
525
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.29
46
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$2.63
4
in stock
Buy Now
Logo for element14
element14
from US$2.95
1
in stock
Buy Now
Logo for Avnet America
Avnet America
-
46
in stock
Buy Now
Logo for Boersig
Boersig
from US$2.53
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 8
Stamped No
Contact Type Socket
Contact Layout Inline
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Connector Height .175in, 4.44mm
Row-to-Row Spacing .1in, 2.54mm
Connector Length 20.72mm, .82in
コネクタの高さ 4.44mm
Termination Resistance 12mΩ
Operating Voltage 250VAC
Dielectric Withstanding Voltage (Max) 750V
Insulation Resistance 5000MΩ
Housing Entry Configuration Both Ends Closed
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
Housing Material Polyester GF
UL Flammability Rating UL 94V-0
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards CSA LR7189, UL E28476
Mating Retention With
Mating Retention Type Lock
Packaging Method Package
実装方法 Package
Packaging Quantity 1
Connector Type Housing
Connector Style Receptacle
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

08 LOCKING CLIP HSG SR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87175-8 | Internal Number: 1-87175-8 | .1" | TE Connectivity | TE Store
TE Connectivity - AMP Connector 08 LOCKING CLIP HSG SR .100CL | Distrelec
1-87175-8 Rohs Compliant: Yes |Amp Te Connectivity 1-87175-8 | Newark Electronics
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM | element14
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount | Avnet America
.100 AMP housing locking clip,8way | RS


1-87175-8 . Unknown Parts by Unknown

08 LOCKING CLIP HSG SR .100CL

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 8Contacts
Gender Receptacle
Product Range AMPMODU Series
Contact Termination Type -
No. of Rows 1Rows
Contact Plating -
Contact Material -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-87175-8?

Additional datasheets, footprints and schematics for 1-87175-8 are listed on our Part Details page. You can also find images and similar parts to 1-87175-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-87175-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87175-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-87175-8 fall under?

The 1-87175-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-87175-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87175-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-87175-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-87175-8 have stock available?

Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-87175-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-87175-8 often in real-time on the comparison pages.

What if I can't find stock of 1-87175-8?

You can fill out our help required form which you can use to request a quote for 1-87175-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay