Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
2,450
in stock
|
Buy Now | |
TE Store
from US$1.58
|
18,266
in stock
|
Buy Now | |
Heilind Electronics
from US$1.62
|
7,177
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.62
|
1,675
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
48
in stock
|
Buy Now | |
Powell Electronics
from US$1.50
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | No |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Connector Height | .175in, 4.44mm |
コネクタの高さ | 4.44mm |
Connector Length | .42in, 10.56mm |
Row-to-Row Spacing | 2.54mm, .1in |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Polyester GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Lock |
Mating Retention | With |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
04 LOCKING CLIP HSG SR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-87175-0 | Internal Number: 1-87175-0 | .1" | TE Connectivity | TE Store |
TE Connectivity - AMP Connector 04 LOCKING CLIP HSG SR .100CL | Distrelec |
AMPMODU 4 Position Single Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount | Avnet America |
PCB Housing, 2.54mm, 4 Way 1 Row, Female, Straight, AMPMODU Mod II Series | TE Connectivity 1-87175-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-87175-0?
Additional datasheets, footprints and schematics for 1-87175-0 are listed on our Part Details page. You can also find images and similar parts to 1-87175-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87175-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87175-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87175-0 fall under?
The 1-87175-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87175-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87175-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87175-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87175-0 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Distrelec, Heilind Electronics Asia and Chip One Stop have stock available or on a lead time for 1-87175-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87175-0 often in real-time on the comparison pages.
What if I can't find stock of 1-87175-0?
You can fill out our help required form which you can use to request a quote for 1-87175-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.