Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 40 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
コネクタの高さ | 7.36mm |
Connector Length | 75.95mm, 2.99in |
Row-to-Row Spacing | 3.81mm, .15in |
Connector Height | .29in, 7.36mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
40 Modiv Hsg Comp Dr .150Cl |Amp Te Connectivity 1-87146-4 | Newark Electronics |
Conn Housing RCP 40 POS 3.81mm ST Cable Mount | Avnet America |
Connector, AMPMODU, 40 Modiv Hsg Comp Dr .150Cl | TE Connectivity 1-87146-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-87146-4?
Additional datasheets, footprints and schematics for 1-87146-4 are listed on our Part Details page. You can also find images and similar parts to 1-87146-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87146-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87146-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87146-4 fall under?
The 1-87146-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87146-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87146-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87146-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87146-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-87146-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87146-4 often in real-time on the comparison pages.
What if I can't find stock of 1-87146-4?
You can fill out our help required form which you can use to request a quote for 1-87146-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.