Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.66
|
791
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
791
in stock
|
Buy Now | |
Rapid Electronics
from US$3.39
|
791
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
791
in stock
|
Buy Now | |
Farnell
from US$5.03
|
640
in stock
|
Buy Now | |
RS Americas
from US$3.45
|
-
|
Buy Now | |
TTI Europe
from US$2.98
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Stamped | No |
Number of Positions | 16 |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Connector Length | .816mm, 20.73mm |
コネクタの高さ | 7.62mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 7.62mm, .3in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Termination Resistance | 12mΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 16 Locking Clip Hsg |Amp Te Connectivity 1-87133-3 | Newark Electronics |
Headers&Wire Housings 16 LOCKING CLIP HSG | Rapid Electronics |
TE Connectivity - AMP Connector 16 LOCKING CLIP HSG DR .100CL | Distrelec |
CONN HOUSING, RCPT, 16POS, 2ROW, 2.54MM | Farnell |
PCB Housing, 2.54mm, 16 Way 2 Row, Female, Straight, AMPMODU Mod II Series | TE Connectivity 1-87133-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-87133-3?
Additional datasheets, footprints and schematics for 1-87133-3 are listed on our Part Details page. You can also find images and similar parts to 1-87133-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87133-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87133-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87133-3 fall under?
The 1-87133-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-87133-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87133-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87133-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87133-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-87133-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87133-3 often in real-time on the comparison pages.
What if I can't find stock of 1-87133-3?
You can fill out our help required form which you can use to request a quote for 1-87133-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.