Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Headers & Wire Housings Hsg 12P Single .156 |Amp Te Connectivity 1-87025-2 | Newark Electronics |
Headers&Wire Housings HSG 12P SINGLE .156 | Rapid Electronics |
TE Connectivity 12 MODI CRMP S-I HSG SR .156CL Board Con | Distrelec |
Connector, AMPMODU, 12 Modi Crmp S-I Hsg Sr .156Cl | TE Connectivity 1-87025-2 | RS Americas |
Conn Housing RCP 12 POS 3.96mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod I Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod I Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-87025-2?
Additional datasheets, footprints and schematics for 1-87025-2 are listed on our Part Details page. You can also find images and similar parts to 1-87025-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87025-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87025-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87025-2 fall under?
The 1-87025-2 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 1-87025-2 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87025-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87025-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87025-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1-87025-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87025-2 often in real-time on the comparison pages.
What if I can't find stock of 1-87025-2?
You can fill out our help required form which you can use to request a quote for 1-87025-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.