Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.15 |
31,555
|
Buy Now | |
Farnell | US$0.52 |
40,000
|
Buy Now | |
Newark Electronics | US$0.42 |
31,555
|
Buy Now | |
Rapid Electronics | US$0.40 |
31,555
|
Buy Now | |
Chip One Stop | US$0.31 |
31,555
|
Buy Now | |
Conrad | US$38.45 |
18
|
Buy Now | |
Avnet America | US$0.31 |
-
|
Buy Now | |
RS Americas | US$0.36 |
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Mating Area Length | .278in, 7.06mm |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Configuration | Square Post |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Hole Diameter | .91mm, .036in |
Overall Contact Length | .443in, 11.25mm |
Dielectric Withstanding Voltage | 750 V |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 20000 |
実装方法 | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 125°C |
CONTACT, PIN, CRIMP, 3A | Farnell |
Headers & Wire Housings Mod Ii Post Pltd Sn |Amp Te Connectivity 1-87022-0 | Newark Electronics |
Headers&Wire Housings MOD II POST PLTD SN | Rapid Electronics |
TE Connectivity MOD II POST PLTD SN Headers & Wire Housi | Distrelec |
Contact PIN Solder ST Thru-Hole Reel | Avnet America |
Connector, AMPMODU, Mod Ii Post Pltd Sn | TE Connectivity 1-87022-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | AMPMODU MOD II Series Housing Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | 3A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Lead Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-87022-0?
Additional datasheets, footprints and schematics for 1-87022-0 are listed on our Part Details page. You can also find images and similar parts to 1-87022-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-87022-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-87022-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-87022-0 fall under?
The 1-87022-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-87022-0 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-87022-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-87022-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-87022-0 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-87022-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-87022-0 often in real-time on the comparison pages.
What if I can't find stock of 1-87022-0?
You can fill out our help required form which you can use to request a quote for 1-87022-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.