1-86479-5 PCB Connectors by TE Connectivity

06 MODII HDR DRRA UNSHRD .100

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Farnell
Farnell
from US$1.54
No stock
Buy Now
Logo for TE Store
TE Store
from US$3.25
895
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.89
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in, .64mm
PCB Mount Orientation Right Angle
Connector Contact Load Condition Fully Loaded
Number of Positions 6
Number of Rows 2
Mating Post Length 8.08mm, .318in
PCB Contact Termination Area Plating Material Thickness 30µin
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Gold Flash
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Row-to-Row Spacing 2.54mm, .1in
PCB Thickness (Recommended) .055in, 1.4mm
Dielectric Withstanding Voltage 750 Vrms
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Panel Mount Feature Without
Strain Relief Without
PCB Mount Retention Without
Mating Alignment Without
Packaging Quantity 100
実装方法 Tray
Packaging Method Tray
Header Type Unshrouded
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 2.79mm, .11in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

06 MODII HDR DRRA UNSHRD .100 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 6 | PCB Header & Receptacle | Part Number: 1-86479-5 | Internal Number: 1-86479-5 | TE Connectivity | TE Store
06 Modii Hdr Drra Unshrd .100 Rohs Compliant: Yes |Amp Te Connectivity 1-86479-5 | Newark Electronics
Conn Unshrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole | Avnet America
Connector, AMPMODU, 06 Modii Hdr Drra Unshrd .100 | TE Connectivity 1-86479-5 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-86479-5?

Additional datasheets, footprints and schematics for 1-86479-5 are listed on our Part Details page. You can also find images and similar parts to 1-86479-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-86479-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-86479-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-86479-5 fall under?

The 1-86479-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-86479-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-86479-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-86479-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-86479-5 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-86479-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-86479-5 often in real-time on the comparison pages.

What if I can't find stock of 1-86479-5?

You can fill out our help required form which you can use to request a quote for 1-86479-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay