Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Positive Stop Ferrule | Without |
---|---|
Assembly Length | 16in, 406.4mm |
Wire Size | 16AWG |
Operating Voltage | 20000VDC |
Packaging Method | Package |
Packaging Quantity | 20 |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Contact Type | Socket |
Termination Method to Wire & Cable | Pre-Terminated to Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Shielded | No |
Lgh 1 Mld End Elect Lead |Amp Te Connectivity 1-863701-9 | Newark Electronics |
Cable Assembly Lead 0.406m 16AWG 1 POS LGH SKT | Avnet America |
DC Power Cords LGH 1 MLD END ELECT LEAD | Sager |
Where can I find additional details, specifications and documents for a 1-863701-9?
Additional datasheets, footprints and schematics for 1-863701-9 are listed on our Part Details page. You can also find images and similar parts to 1-863701-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-863701-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-863701-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-863701-9 fall under?
The 1-863701-9 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-863701-9 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-863701-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-863701-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-863701-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-863701-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-863701-9 often in real-time on the comparison pages.
What if I can't find stock of 1-863701-9?
You can fill out our help required form which you can use to request a quote for 1-863701-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.