Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
125,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.32
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$4.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 3A |
---|---|
PCB Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Wire Contact Termination Area Plating Material | Nickel |
Contact Base Material | Beryllium Copper |
Wire Contact Termination Area Plating Material Thickness | 15µin |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Method | Strip |
Packaging Quantity | 12500 |
実装方法 | Strip |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
AMPMODU Mod IV, V | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, Mod Iv Recp Stmpd | TE Connectivity 1-85969-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1-85969-9?
Additional datasheets, footprints and schematics for 1-85969-9 are listed on our Part Details page. You can also find images and similar parts to 1-85969-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-85969-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-85969-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-85969-9 fall under?
The 1-85969-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-85969-9 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-85969-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-85969-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-85969-9 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-85969-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-85969-9 often in real-time on the comparison pages.
What if I can't find stock of 1-85969-9?
You can fill out our help required form which you can use to request a quote for 1-85969-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.