Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.53
|
1,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
5,957
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
5,957
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
5,957
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
5,957
in stock
|
Buy Now | |
TE Store
from US$0.97
|
1,242
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$3.62
|
-
|
Buy Now | |
Farnell
from US$2.37
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 17 |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
Contact Layout | Staggered Type A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | .748in, 19mm |
Connector Height | 5.6mm, .22in |
Accepts Flex Cable Thickness | .3mm, .012in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Width | 3mm, .118in |
コネクタの高さ | 5.6mm |
Operating Voltage | 125VAC |
Housing Color | White |
Housing Material | PBT GF |
Centerline (Pitch) | .039in, 1mm |
Circuit Identification Feature | With |
PCB Mount Retention Type | Kinked Solder Tails |
Mating Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Flex-to-Board |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Insertion Force Type | Non-ZIF |
Wire/Cable Type | FPC, FFC |
Sealable | No |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Ffc&fpc Conn 1Mm Ffc Dip V Assy 17P Nat(Tb) |Amp Te Connectivity 1-84984-7 | Newark Electronics |
FFC&FPC Conn 1mm FFC DIP V ASSY 17P NAT(TB) | Rapid Electronics |
TE Connectivity 1mm FFC DIP V ASSY 17P NAT(TB) FFC & FPC | Distrelec |
1mm FFC DIP V ASSY 17P NAT(TB) Connector System: Flex-to-Board Number of Positions: 17 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 17 .039" 1 mm | Fpc Connector | Part Number: 1-84984-7 | Internal Number: 1-84984-7 | .039" | TE Connectivity | TE Store |
FFC Connector Socket 17 Position Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-84984-7?
Additional datasheets, footprints and schematics for 1-84984-7 are listed on our Part Details page. You can also find images and similar parts to 1-84984-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84984-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84984-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84984-7 fall under?
The 1-84984-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84984-7 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84984-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84984-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84984-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-84984-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84984-7 often in real-time on the comparison pages.
What if I can't find stock of 1-84984-7?
You can fill out our help required form which you can use to request a quote for 1-84984-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.