Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
32,220
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
32,220
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
32,220
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
32,220
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
5,250
in stock
|
Buy Now | |
TE Store
from US$0.46
|
5,185
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
1,750
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,400
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Layout | Staggered Type A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Shape & Form | Single Beam |
コネクタの高さ | 5.6mm |
Connector Length | 12mm, .472in |
Connector Width | 4.4mm, .173in |
Connector Height | .22in, 5.6mm |
Accepts Flex Cable Thickness | .012in, .3mm |
Operating Voltage | 125VAC |
Centerline (Pitch) | .039in, 1mm |
Housing Material | Nylon GF |
Housing Color | Natural |
Circuit Identification Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 800 |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Sealable | No |
Connector System | Flex-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Insertion Force Type | Non-ZIF |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Ffc & Fpc Connectors 10P 1.00Mm Vert Smd |Amp Te Connectivity 1-84982-0 | Newark Electronics |
FFC&FPC Connectors 10P 1.00MM VERT SMD | Rapid Electronics |
TE Connectivity - AMP FPC Con 1MM FFC SMT V ASSY 10P EMBOSS | Distrelec |
1MM FFC SMT V ASSY 10P EMBOSS Connector System: Flex-to-Board Number of Positions: 10 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 10 .039" 1 mm | Fpc Connector | Part Number: 1-84982-0 | Internal Number: 1-84982-0 | .039" | TE Connectivity | TE Store |
Conn FPC Connector SKT 10 POS 2mm Solder ST SMD T/R | Avnet Abacus |
1MM FFC SMT V ASSY 10P EMBOSS, FPC Connectors | TE Connectivity 1-84982-0 | RS Americas |
CONNECTOR, FFC / FPC, 1.0MM, 10WAY | Farnell |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | - |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-84982-0?
Additional datasheets, footprints and schematics for 1-84982-0 are listed on our Part Details page. You can also find images and similar parts to 1-84982-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84982-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84982-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84982-0 fall under?
The 1-84982-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84982-0 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84982-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84982-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84982-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1-84982-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84982-0 often in real-time on the comparison pages.
What if I can't find stock of 1-84982-0?
You can fill out our help required form which you can use to request a quote for 1-84982-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.