1-84981-9 PCB Connectors by TE Connectivity

1MM FFC SMT H ASSY 19P EMBOSS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Newark
Newark
from US$0.69
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.56
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 19
Number of Rows 1
PCB Mount Orientation Right Angle
Contact Type Socket
Contact Mating Area Plating Material Thickness 39.37µin, 1µm
PCB Contact Termination Area Plating Material Thickness 39.37µin, 1µm
Connector Product Type Connector Assembly
Contact Mating Area Plating Material Finish Matte
Contact Mating Location Top
Contact Current Rating (Max) 1A
PCB Contact Termination Area Plating Material Tin
Contact Layout Inline
Contact Shape & Form Single Beam
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Matte
Accepts Flex Cable Thickness .3mm, .012in
Connector Length .8661in, 22mm
Connector Height .118in, 3mm
Connector Width .248in, 6.3mm
コネクタの高さ 3mm
Operating Voltage 125VAC
Housing Color Natural
Centerline (Pitch) 1mm, .039in
Housing Material Nylon
Circuit Identification Feature Without
Connector Mounting Type Board Mount
PCB Mount Retention With
PCB Mount Alignment Without
Mating Alignment Without
Circuit Application Signal
実装方法 Tape
Packaging Quantity 1500
Packaging Method Tape
Wire/Cable Type FFC, FPC
Connector & Contact Terminates To Flexible Printed Circuit (FPC)
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Insertion Force Type Non-ZIF
Connector System Flex-to-Board
Termination Post & Tail Length .0275in, .7mm
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -4 – 176°F, -20 – 80°C

Compatible Parts


Alternative Descriptions

Ffc Connector, Receptacle 19 Position 1Mmpitch | Newark Electronics
Conn FFC Connector SKT 19 POS 1mm Solder RA SMD T/R | Avnet America


1-84981-9 . Unknown Parts by Unknown

1MM FFC SMT H ASSY 19P EMBOSS

Status: Unknown
Series: FPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 1mm
No. of Contacts 19Contacts
Gender Receptacle
Product Range FPC Series
Contact Termination Type Surface Mount
Contact Position Top
No. of Rows 1 Row
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
FFC/FPC Thickness -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-84981-9?

Additional datasheets, footprints and schematics for 1-84981-9 are listed on our Part Details page. You can also find images and similar parts to 1-84981-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-84981-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84981-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-84981-9 fall under?

The 1-84981-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-84981-9 when available in the FPC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84981-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-84981-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-84981-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-84981-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-84981-9 often in real-time on the comparison pages.

What if I can't find stock of 1-84981-9?

You can fill out our help required form which you can use to request a quote for 1-84981-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay