Number of Positions | 15 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Location | Top |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .118in, 3mm |
Connector Length | .7087in, 18mm |
Connector Width | .248in, 6.3mm |
コネクタの高さ | 3mm |
Operating Voltage | 125VAC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | .039in, 1mm |
Circuit Identification Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 1500 |
実装方法 | Tape |
Packaging Method | Tape |
Wire/Cable Type | FFC, FPC |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Flex-to-Board |
Sealable | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Insertion Force Type | Non-ZIF |
Termination Post & Tail Length | .0275in, .7mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
Ffc/Fpc Connector, Receptacle, 15Way, 1Row | Newark Electronics |
Conn FFC Connector SKT 15 POS 1mm Solder RA SMD T/R | Avnet America |
1MM FFC SMT H ASSY 15P EMBOSS, FPC Connectors | TE Connectivity 1-84981-5 | RS Americas |
Special Order: 1MM FFC SMT H ASSY 15P EMBOSS Connector System: Flex-to-Board Number of Positions: 15 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 15 .039" 1 mm | Fpc Connector | Part Number: 1-84981-5 | Internal Number: 1-84981-5 | .039" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-84981-5?
Additional datasheets, footprints and schematics for 1-84981-5 are listed on our Part Details page. You can also find images and similar parts to 1-84981-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84981-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84981-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84981-5 fall under?
The 1-84981-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84981-5 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84981-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84981-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84981-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 1-84981-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84981-5 often in real-time on the comparison pages.
What if I can't find stock of 1-84981-5?
You can fill out our help required form which you can use to request a quote for 1-84981-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.