Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.60
|
14,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
3,571
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
3,571
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
3,571
in stock
|
Buy Now | |
TE Store
from US$0.82
|
2,930
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 18 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Location | Bottom |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Connector Height | 2.56mm, .1008in |
Connector Width | .2575in, 6.54mm |
Accepts Flex Cable Thickness | .012in, .3mm |
コネクタの高さ | 2.56mm |
Connector Length | 25.92mm, 1.0205in |
Operating Voltage | 200VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 1200 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Connector System | Flex-to-Board |
Wire/Cable Type | FPC, FFC |
Insertion Force Type | Zero Insertion Force (ZIF) |
FPC Actuator Type | Stuffer (Plunger Style) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Conn FPC Connector SKT 18 POS 1mm Solder RA SMD T/R | Avnet Asia |
FFC&FPC Conn 1MM CONT ASS 18P R/A HORIZ BOTTOM | Rapid Electronics |
TE Connectivity - AMP FPC Con 1MM FPC HORZ.BTTM CONTASS.18P | Distrelec |
1MM FPC HORZ.BTTM CONT.ASS.18P Connector System: Flex-to-Board Number of Positions: 18 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 18 .039" 1 mm | Fpc Connector | Part Number: 1-84952-8 | Internal Number: 1-84952-8 | .039" | TE Connectivity | TE Store |
Ffc/Fpc Connector, Receptacle 18 Position 1Row | Newark Electronics |
8 Position 1 mm Pitch SMT Right Angle FPC Connector Contacts | Future Electronics |
1MM FPC HORZ.BTTM CONT.ASS.18P, FPC Connectors | TE Connectivity 1-84952-8 | RS Americas |
CONNECTOR, FFC / FPC, 1.0MM, 18WAY | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-84952-8?
Additional datasheets, footprints and schematics for 1-84952-8 are listed on our Part Details page. You can also find images and similar parts to 1-84952-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84952-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84952-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84952-8 fall under?
The 1-84952-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84952-8 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84952-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84952-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84952-8 have stock available?
Authorised distributors including Avnet Asia, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-84952-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84952-8 often in real-time on the comparison pages.
What if I can't find stock of 1-84952-8?
You can fill out our help required form which you can use to request a quote for 1-84952-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.