Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
741
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
81,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
81,600
in stock
|
Buy Now | |
TE Store
from US$1.00
|
25,574
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
4,800
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
3,646
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
1,200
in stock
|
Buy Now | |
element14
from US$0.68
|
752
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
741
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 15 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Location | Bottom |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .1008in, 2.56mm |
Connector Width | 6.54mm, .2575in |
コネクタの高さ | 2.56mm |
Connector Length | 22.92mm, .9024in |
Operating Voltage | 200VAC |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .039in, 1mm |
Circuit Identification Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 1200 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
FPC Actuator Type | Stuffer (Plunger Style) |
Insertion Force Type | Zero Insertion Force (ZIF) |
Sealable | No |
Connector System | Flex-to-Board |
Wire/Cable Type | FPC, FFC |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FFC&FPC Conn 15P 1MM FPC Horz Bottom Cont. Assy | Rapid Electronics |
FPC CONN, RCPT, 15POS, 1ROW, 1MM | Farnell |
1MM FPC HORZ.BTTM CONT.ASS.15P Connector System: Flex-to-Board Number of Positions: 15 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 15 .039" 1 mm | Fpc Connector | Part Number: 1-84952-5 | Internal Number: 1-84952-5 | .039" | TE Connectivity | TE Store |
TE Connectivity - AMP FFC / FPC Connector, Poles - 15, 200V, 1A, Right Angle | Distrelec |
1MM FPC HORZ.BTTM CONT.ASS.15P, FPC Connectors | TE Connectivity 1-84952-5 | RS Americas |
CONNECTOR, FFC/FPC, 15POS, 1ROWS, 1MM | element14 |
Connector, Ffc/Fpc, 15Pos, 1Rows, 1Mm Rohs Compliant: Yes |Amp Te Connectivity 1-84952-5 | Newark Electronics |
Conn FPC Connector SKT 15 POS 1mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-84952-5?
Additional datasheets, footprints and schematics for 1-84952-5 are listed on our Part Details page. You can also find images and similar parts to 1-84952-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84952-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84952-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84952-5 fall under?
The 1-84952-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84952-5 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84952-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84952-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84952-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Future Electronics have stock available or on a lead time for 1-84952-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84952-5 often in real-time on the comparison pages.
What if I can't find stock of 1-84952-5?
You can fill out our help required form which you can use to request a quote for 1-84952-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.