Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
1,340
in stock
|
Buy Now | |
Rapid Electronics
from US$2.33
|
1,340
in stock
|
Buy Now | |
Chip One Stop
from US$2.45
|
1,340
in stock
|
Buy Now | |
Distrelec
from US$2.21
|
668
in stock
|
Buy Now | |
Avnet America
from US$2.99
|
-
|
Buy Now | |
RS Americas
from US$3.71
|
-
|
Buy Now | |
TE Store
from US$4.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 12 |
Stackable | No |
PCB Contact Termination Area Plating Material Thickness | 2.5 – 4µm |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 6.2mm, .244in |
コネクタの高さ | 6.2mm |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Bottom & Top |
Housing Color | Green |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Headers&wire Housings 2X12P Hv100 Pin Lei |Amp Te Connectivity 1-829576-2 | Newark Electronics |
Headers&Wire Housings 2X12P HV100 PIN LEI | Rapid Electronics |
PCB RECEPTACLES | Farnell |
TE Connectivity 2X12P HV100 REC.CON.B/TE 6.2 TIN NO KINK Board Connector 12 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Green Insulator Receptacle | Distrelec |
Conn Wire to Board RCP 12 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2X12P Hv100 Rec.Con.B/Te,6.2,Tin, No Kink | TE Connectivity 1-829576-2 | RS Americas |
Special Order: 2X12P HV100 REC.CON.B/TE,6.2,TIN,NO KINK PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 12 | PCB Header & Receptacle | Part Number: 1-829576-2 | Internal Number: 1-829576-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-829576-2?
Additional datasheets, footprints and schematics for 1-829576-2 are listed on our Part Details page. You can also find images and similar parts to 1-829576-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-829576-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-829576-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-829576-2 fall under?
The 1-829576-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-829576-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-829576-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-829576-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-829576-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1-829576-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-829576-2 often in real-time on the comparison pages.
What if I can't find stock of 1-829576-2?
You can fill out our help required form which you can use to request a quote for 1-829576-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.