Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .0248in, .63mm |
---|---|
Number of Positions | 22 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | .126in, 3.2mm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Base Material | CuZn |
Stack Height | 11mm, .43in |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GF |
Housing Color | Green |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .866in, 22mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
High Temperature Compatible | No |
Connector, AMPMODU, 2X11P Mod2 Stiftlei | TE Connectivity 1-829315-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-829315-1?
Additional datasheets, footprints and schematics for 1-829315-1 are listed on our Part Details page. You can also find images and similar parts to 1-829315-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-829315-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-829315-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-829315-1 fall under?
The 1-829315-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-829315-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-829315-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-829315-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-829315-1 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1-829315-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-829315-1 often in real-time on the comparison pages.
What if I can't find stock of 1-829315-1?
You can fill out our help required form which you can use to request a quote for 1-829315-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.