Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.08
|
3,683
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
3,683
in stock
|
Buy Now | |
element14
from US$1.89
|
3,683
in stock
|
Buy Now | |
TE Store
from US$3.46
|
1,554
in stock
|
Buy Now | |
Future Electronics
from US$2.01
|
-
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
RS Americas
from US$2.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Stackable | Yes |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | CuZn |
Mating Post Length | .114in, 2.9mm |
Contact Mating Area Plating Material Thickness | .1µm |
Stack Height | 11mm, .433in |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GF |
Housing Color | Green |
PCB Mount Retention | Without |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Stacking Conn, 20Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 1-829315-0 | Newark Electronics |
STACKING CONN, 20POS, 2ROW, 2.54MM | element14 |
2X10P MOD2 STIFTLEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 1-829315-0 | Internal Number: 1-829315-0 | TE Connectivity | TE Store |
AMPMODU Series 20 Position 2.54 mm Dual Row Through Hole Header | Future Electronics |
AMP1-829315-0 | Avnet America |
Circular Connector, 2X10P MOD2 STIFTLEI | TE Connectivity 1-829315-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-829315-0?
Additional datasheets, footprints and schematics for 1-829315-0 are listed on our Part Details page. You can also find images and similar parts to 1-829315-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-829315-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-829315-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-829315-0 fall under?
The 1-829315-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-829315-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-829315-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-829315-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-829315-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 1-829315-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-829315-0 often in real-time on the comparison pages.
What if I can't find stock of 1-829315-0?
You can fill out our help required form which you can use to request a quote for 1-829315-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.