Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.78
|
353
in stock
|
Buy Now | |
Newark Electronics
from US$9.46
|
353
in stock
|
Buy Now | |
Rapid Electronics
from US$7.13
|
353
in stock
|
Buy Now | |
Chip One Stop
from US$7.75
|
353
in stock
|
Buy Now | |
TE Store
from US$10.90
|
1
in stock
|
Buy Now | |
Avnet America
from US$6.48
|
-
|
Buy Now | |
RS Americas
from US$8.06
|
-
|
Buy Now | |
TTI Europe
from US$5.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 18 |
Number of Rows | 1 |
Stackable | No |
PCB Contact Termination Area Plating Material Thickness | 3µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
コネクタの高さ | 6.2mm |
Connector Height | .244in, 6.2mm |
PCB Thickness (Recommended) | 1.6mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Mating Entry Location | Bottom & Top |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Headers&wire Housings 18P Hv-100 Fed-Lei |Amp Te Connectivity 1-829265-8 | Newark Electronics |
Headers&Wire Housings 18P HV-100 FED-LEI | Rapid Electronics |
TE Connectivity 18P HV100 REC.CON. B/TE 6.2 NO KINK Board Connector 18 Contact(s) 1 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Green Insulator Receptacle | Distrelec |
18P HV100 REC.CON. B/TE,6.2,NO KINK PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 18 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 18 | PCB Header & Receptacle | Part Number: 1-829265-8 | Internal Number: 1-829265-8 | TE Connectivity | TE Store |
Conn Socket Strip RCP 18 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 18P Hv100 Rec.Con. B/Te,6.2,No Kink | TE Connectivity 1-829265-8 | RS Americas |
18P HV100 REC.CON. B/TE,6.2,NO | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-829265-8?
Additional datasheets, footprints and schematics for 1-829265-8 are listed on our Part Details page. You can also find images and similar parts to 1-829265-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-829265-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-829265-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-829265-8 fall under?
The 1-829265-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-829265-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-829265-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-829265-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-829265-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-829265-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-829265-8 often in real-time on the comparison pages.
What if I can't find stock of 1-829265-8?
You can fill out our help required form which you can use to request a quote for 1-829265-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.