Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.73
|
491
in stock
|
Buy Now | |
Rapid Electronics
from US$2.01
|
491
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
491
in stock
|
Buy Now | |
Farnell
from US$1.99
|
432
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
-
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
TE Store
from US$2.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 10 |
Stackable | No |
PCB Contact Termination Area Plating Material Thickness | 3µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Connector Height | .244in, 6.2mm |
コネクタの高さ | 6.2mm |
PCB Thickness (Recommended) | 1.6mm |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Bottom & Top |
Housing Material | Polyester - GF |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
実装方法 | Carton |
Packaging Method | Carton |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
10P HV100 REC.CON. B/TE 6.2 NO KINK | Rapid Electronics |
TE Connectivity 10P HV100 REC.CON. B/TE 6.2 NO KINK Headers & Wire Housings 10P HV100 REC.CON. B/TE 6.2 NO KINK | Distrelec |
PCB RECEPTACLES | Farnell |
10P Hv-100 Fed-Lei Rohs Compliant: Yes |Amp Te Connectivity 1-829265-0 | Newark Electronics |
10 Pos Receptacle Bottom or Top Entry Connector 0.100 (2.54mm) Through Hole" | Future Electronics |
Conn Socket Strip RCP 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 10P Hv100 Rec.Con. B/Te,6.2,No Kink | TE Connectivity 1-829265-0 | RS Americas |
Special Order: 10P HV100 REC.CON. B/TE,6.2,NO KINK PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 1-829265-0 | Internal Number: 1-829265-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-829265-0?
Additional datasheets, footprints and schematics for 1-829265-0 are listed on our Part Details page. You can also find images and similar parts to 1-829265-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-829265-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-829265-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-829265-0 fall under?
The 1-829265-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-829265-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-829265-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-829265-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-829265-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-829265-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-829265-0 often in real-time on the comparison pages.
What if I can't find stock of 1-829265-0?
You can fill out our help required form which you can use to request a quote for 1-829265-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.