Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.83
|
708
in stock
|
Buy Now | |
Rapid Electronics
from US$3.37
|
708
in stock
|
Buy Now | |
Chip One Stop
from US$5.09
|
708
in stock
|
Buy Now | |
Distrelec
from US$2.92
|
708
in stock
|
Buy Now | |
Avnet America
from US$4.36
|
-
|
Buy Now | |
RS Americas
from US$5.11
|
-
|
Buy Now | |
Avnet Asia
from US$3.43
|
-
|
Buy Now | |
TE Store
from US$7.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 15 |
PCB Mount Orientation | Vertical |
Stackable | No |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.6mm |
コネクタの高さ | 6.2mm |
Connector Height | .244in, 6.2mm |
Housing Color | Green |
Mating Entry Location | Bottom & Top |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Packaging Quantity | 48 |
実装方法 | Carton |
Packaging Method | Carton |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Headers&wire Housings 2X15P Hv-100Buchsst |Amp Te Connectivity 1-829264-5 | Newark Electronics |
Headers&Wire Housings 2X15P HV-100BUCHSST | Rapid Electronics |
TE Connectivity 2X15P HV100 REC.CON.B/TE 6.2MM NO KINK Board Connector 15 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Green Insulator Receptacle | Distrelec |
PCB RECEPTACLES | Farnell |
Conn Socket Strip SKT 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1994 | TE Connectivity 1-829264-5 | RS Americas |
Special Order: 2X15P HV100 REC.CON.B/TE,6.2MM,NO KINK PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 15 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 15 | PCB Header & Receptacle | Part Number: 1-829264-5 | Internal Number: 1-829264-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-829264-5?
Additional datasheets, footprints and schematics for 1-829264-5 are listed on our Part Details page. You can also find images and similar parts to 1-829264-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-829264-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-829264-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-829264-5 fall under?
The 1-829264-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-829264-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-829264-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-829264-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-829264-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-829264-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-829264-5 often in real-time on the comparison pages.
What if I can't find stock of 1-829264-5?
You can fill out our help required form which you can use to request a quote for 1-829264-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.