Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$2.15
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$3.18
|
100
in stock
|
Buy Now | |
Distrelec
from US$2.00
|
100
in stock
|
Buy Now | |
Avnet America
from US$2.53
|
-
|
Buy Now | |
RS Americas
from US$3.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
Number of Rows | 2 |
Stackable | No |
PCB Contact Termination Area Plating Material Thickness | 3µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Connector Height | 6.2mm, .244in |
コネクタの高さ | 6.2mm |
PCB Thickness (Recommended) | 1.6mm |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Bottom & Top |
Housing Color | Green |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Packaging Method | Tray |
Packaging Quantity | 56 |
実装方法 | Tray |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
2X12P Hv100 Rec.con.b/Te,6.2Mm,no Kink |Amp Te Connectivity 1-829264-2 | Newark Electronics |
2X12P HV100 REC.CON.B/TE 6.2MM NO KINK | Rapid Electronics |
TE Connectivity 2X12P HV100 REC.CON.B/TE 6.2MM NO KINK Board Connector 12 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Green Insulator Plug | Distrelec |
Conn Socket Strip SKT 24 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2X12P Hv100 Rec.Con.B/Te,6.2Mm, No Kink | TE Connectivity 1-829264-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-829264-2?
Additional datasheets, footprints and schematics for 1-829264-2 are listed on our Part Details page. You can also find images and similar parts to 1-829264-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-829264-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-829264-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-829264-2 fall under?
The 1-829264-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-829264-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-829264-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-829264-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-829264-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-829264-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-829264-2 often in real-time on the comparison pages.
What if I can't find stock of 1-829264-2?
You can fill out our help required form which you can use to request a quote for 1-829264-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.