Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
7,250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.55
|
2,582
in stock
|
Buy Now | |
Farnell
from US$1.50
|
1,154
in stock
|
Buy Now | |
TE Store
from US$1.80
|
128
in stock
|
Buy Now | |
Distrelec
from US$1.92
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.67
|
48
in stock
|
Buy Now | |
RS Americas
from US$1.61
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
3
in stock
|
Buy Now | |
element14
from US$1.46
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
Boersig
from US$1.37
|
-
|
Buy Now | |
TTI Europe
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .559in, 14.2mm |
---|---|
Screw & Hole Thread Size | 4-40 UNC 2B (Female), M3 (Male) |
Screw Length | .74in, 19mm |
Mating Thread Size | 14702 |
Screwlock Style | Screwlock Only |
Packaging Method | Box |
Packaging Quantity | 1000 |
Product Type | Accessory |
Accessory Type | Female Screwlocks |
AMPLIMITE HD screwlock 4-40, M3, 14.2mm | RS |
D-Sub Tools&Hardware HD FEMALE SCREWLOCK | Rapid Electronics |
SCREW, 14.2MM, UNC4-40 / M3 | Farnell |
HD FEMALE SCREWLOCK Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 1-829261-6 | Internal Number: 1-829261-6 | TE Connectivity | TE Store |
TE Connectivity Screw Lock, UNC 4-40 / M3, 19 mm | Distrelec |
Threaded head screw | Transfer Multisort Elektronik |
AMPLIMITE HD screwlock 4-40, M3, 14.2mm | TE Connectivity 1-829261-6 | RS Americas |
D Sub Female Screwlock, 4-40 Unc/M3 Rohs Compliant: Yes |Amp Te Connectivity 1-829261-6. | Newark Electronics |
D SUB FEMALE SCREWLOCK, 4-40 UNC/M3 | element14 |
Connector Accessories Female Screw Lock Brass Tin/Yellow Chromate Finish Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-829261-6?
Additional datasheets, footprints and schematics for 1-829261-6 are listed on our Part Details page. You can also find images and similar parts to 1-829261-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-829261-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-829261-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-829261-6 fall under?
The 1-829261-6 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1-829261-6 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-829261-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-829261-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-829261-6 have stock available?
Authorised distributors including RS, Rapid Electronics, Farnell, TE Store and Distrelec have stock available or on a lead time for 1-829261-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-829261-6 often in real-time on the comparison pages.
What if I can't find stock of 1-829261-6?
You can fill out our help required form which you can use to request a quote for 1-829261-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.